XP Power SR Series Switching Regulator SR05S05

Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet
Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR Series Switching Regulator - SR05S05 - XP Power
Sunnyvale, CA, USA
SR Series Switching Regulator
SR05S05
SR Series Switching Regulator SR05S05
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty

Features:

  • 3 Pin SIP 3T Switching Regulator
  • Wide Input Range
  • Continuous Short-circuit Protection
  • Pin Compatible with LM78MXX
  • Efficiency up to 97%
  • -40 °C to +85 °C Operating Temperature
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2239-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2239-5-ND
DC DC Converters 1470-2239-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 34V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 34V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SR05S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SR05S05
Power Supplies - Board Mount - DC DC Converters SR05S05
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Linear Reg, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Xp Power - 24T5070 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Linear Reg, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Xp Power
24T5070
Dc-Dc Converter, Linear Reg, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Xp Power 24T5070
DC-DC CONVERTER, LINEAR REG, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mmRoHS Compliant: Yes

DC-DC CONVERTER, LINEAR REG, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SR05S05 1470-2239-5-ND SR05S05 24T5070
Product Name SR Series Switching Regulator DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Linear Reg, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Linear Power Supply Switching Power Supply Linear Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
DIN Rail Power Supplies - 1370392 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details