XP Power DC DC Converters SRH05S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 9V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4531-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4531-ND
DC DC Converters 1470-4531-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 9V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5A; Dc / Dc Converter Mounting Xp Power - 47AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Dc / Dc Converter Mounting Xp Power
47AC1645
Dc-Dc Converter, 5V, 0.5A; Dc / Dc Converter Mounting Xp Power 47AC1645
DC-DC CONVERTER, 5V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power - 46AC8554 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power
46AC8554
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power 46AC8554
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Width:7.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Width:7.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4531-ND 47AC1645 46AC8554
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5A; Dc / Dc Converter Mounting Xp Power Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details