XP Power DC DC Converters SRH05S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4535-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4535-ND
DC DC Converters 1470-4535-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power - 46AC8558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
46AC8558
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power 46AC8558
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4535-ND 46AC8558
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - DCS600-1.7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details