DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
268
269
270
271
272
273
274
275
276
277
278
279
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 6W AC/DC External Wall Mount (Class I) Adapter Fixed Blade Input | |
| 12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 3.3V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 7.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 5W AC/DC External Wall Mount (Class I) Adapter Fixed Blade Input | |
| 5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 6W AC/DC External Wall Mount (Class I) Adapter Fixed Blade Input | |
| 5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 5.4W AC/DC External Wall Mount (Class I) Adapter Fixed Blade Input | |
| 9V 5.4W AC/DC External Wall Mount (Class I) Adapter Multi-Blade (Sold Separately) Input | |
| 9V 5.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| AC-DC, 12 VDC, 3 A, SW, WALL-PLU | |
| AC-DC, 12 VDC, 5 A, SW, WALL-PLU | |
| AC-DC, 13.5 VDC, 2.66 A, SW, WAL | |
| AC-DC, 15 VDC, 2.40 A, SW, WALL- | |
| AC-DC, 16 VDC, 2.25 A, SW, WALL- | |
| AC-DC, 18 VDC, 2 A, SW, WALL-PLU | |
| AC-DC, 24 VDC, 1.5 A, SW, WALL-P | |
| AC-DC, 24 VDC, 2.50 A, SW, WALL- | |
| AC-DC, 48 VDC, 0.75 A, SW, WALL- | |
| AC-DC, 5 VDC, 5 A, SW, WALL-PLUG | |
| AC-DC, 5 VDC/3 A, 9 VDC/2.22 A, | |
| AC-DC, 5 VDC/3A, 9 VDC/2.22A, 12 | |
| AC-DC, 5V/3A, 9V/3A, 12V/2.5A, 1 | |
| AC-DC, 5V/3A, 9V/3A, 12V/3A, 15V | |
| AC-DC, 7.5 VDC, 4 A, SW, WALL-PL | |
| AC-DC, 8.5 VDC, 3.52 A, SW, WALL | |
| AC-DC, 9 VDC, 3.34 A, SW, WALL-P | |
| AC/DC WALL MNT ADAPT 5V-20V 60W |
| << Prev | Next >> |