XP Power DC DC Converters STS1024S1V8

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4722-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4722-ND
DC DC Converters 1470-4722-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 1A; No. Of Outputs Xp Power - 68AC5538 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 1A; No. Of Outputs Xp Power
68AC5538
Dc-Dc Converter, 1.8V, 1A; No. Of Outputs Xp Power 68AC5538
DC-DC CONVERTER, 1.8V, 1A; No. of Outputs:1 Output; Output Power Max:1.8W; Output Voltage Nom.:1.8V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 1A; No. of Outputs:1 Output; Output Power Max:1.8W; Output Voltage Nom.:1.8V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4722-ND 68AC5538
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 1A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.6 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details