XP Power DC DC Converters STH0548S15

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 400mA 21V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 400mA 21V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4889-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4889-ND
DC DC Converters 1470-4889-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 400mA 21V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 400mA 21V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power - 07AH2580 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power
07AH2580
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power 07AH2580
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:400mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:19.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:400mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:19.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4889-ND 07AH2580
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data