DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
267
268
269
270
271
272
273
274
275
276
277
278
279
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 19W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 19W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 13W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 13W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| AC-DC, 5V/3A, 9V/3A, 12V/3A, 15V | |
| AC/DC WALL MOUNT ADAPTER 11V 24W | |
| AC/DC WALL MOUNT ADAPTER 12V 24W | |
| AC/DC WALL MOUNT ADAPTER 15V 23W | |
| AC/DC WALL MOUNT ADAPTER 18V 23W | |
| AC/DC WALL MOUNT ADAPTER 19V 24W | |
| AC/DC WALL MOUNT ADAPTER 19V 28W | |
| AC/DC WALL MOUNT ADAPTER 24V 24W | |
| AC/DC WALL MOUNT ADAPTER 28V 24W | |
| AC/DC WALL MOUNT ADAPTER 36V 23W | |
| AC/DC WALL MOUNT ADAPTER 40V 24W | |
| AC/DC WALL MOUNT ADAPTER 5V 15W | |
| AC/DC WALL MOUNT ADAPTER 8V 20W | |
| AC/DC WALL MOUNT ADAPTER 9V 18W | |
| AC/DC WALL MOUNT ADAPTER 9V 20W |
| << Prev | Next >> |