DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
258
259
260
261
262
263
264
265
266
267
268
269
270
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 110W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 36W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 36W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 60W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 60W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 15V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 36W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 36W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 65W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 18V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 18V 36W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 18V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 36W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 18V 65W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 18V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 36W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 36W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 48V 130W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 130W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 20W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 25W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 25W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 25W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 7.5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 7.5V 30W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 7.5V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 7.5V 30W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 9V 27W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 9V 36W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 9V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 36W AC/DC External Desktop (Class II) Adapter Cord Input | |
| AC-DC, 12 VDC, 4.16 A, SW, C14 D | |
| AC-DC, 12 VDC, 4.16 A, SW, C8 DE | |
| AC-DC, 15 VDC, 3.33 A, SW, C14 D | |
| AC-DC, 15 VDC, 3.33 A, SW, C8 DE | |
| AC-DC, 18 VDC, 3.15 A, SW, C14 D | |
| AC-DC, 18 VDC, 3.15 A, SW, C8 DE | |
| AC-DC, 24 VDC, 2.08 A, SW, C14 D | |
| AC-DC, 24 VDC, 2.08 A, SW, C8 DE | |
| AC-DC, 24 VDC, 3.75 A, SW, C14 D | |
| AC-DC, 24 VDC, 3.75A, SW, C14 DE | |
| AC-DC, 48 VDC, 1.04 A, SW, C14 D | |
| AC-DC, 48 VDC, 1.04 A, SW, C8 DE | |
| AC-DC, 48 VDC, 1.88A, SW, C14 DE | |
| AC-DC, 48 VDC, 1.88A, SW, C6 DES | |
| AC-DC, 5 VDC, 9 A, SW, C14 DESK- | |
| AC-DC, 5 VDC, 9 A, SW, C8 DESK-T | |
| AC-DC, 56 VDC, 1.60A, SW, C14 DE | |
| AC-DC, 56 VDC, 1.60A, SW, C6 DES | |
| AC-DC, 5V/3A, 9V/3A, 12V/3A, 15V | |
| AC/DC DESKTOP ADAPTER 12V 288W | |
| AC/DC DESKTOP ADAPTER 15V 300W | |
| AC/DC DESKTOP ADAPTER 19V 300W | |
| AC/DC DESKTOP ADAPTER 24V 300W | |
| AC/DC DESKTOP ADAPTER 48V 300W | |
| DESKTOP WALL POWER ADAPTER | |
| Isolated Module DC DC Converter 1 Output 12V 2.1A 9.2V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.7A 9.2V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 9.2V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 5A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 5A 9.2V - 18V Input |
| << Prev | Next >> |