XP Power DC DC Converters SRH05S09

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4532-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4532-ND
DC DC Converters 1470-4532-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power - 46AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power
46AC8555
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power 46AC8555
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V; Width:7.7mmRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V; Width:7.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4532-ND 46AC8555
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details