Murata Power Solutions DC DC Converters SPM25-050-D48P-C

Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM25-050-D48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM25-050-D48P-C-ND
DC DC Converters SPM25-050-D48P-C-ND
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 5A, 25W; Power Supply Approvals Murata Power Solutions - 19X7303 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 5A, 25W; Power Supply Approvals Murata Power Solutions
19X7303
Dc-Dc Converter, Iso Pol, 1O/p, 5A, 25W; Power Supply Approvals Murata Power Solutions 19X7303
DC-DC CONVERTER, ISO POL, 1O/P, 5A, 25W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 5A, 25W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM25-050-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM25-050-D48P-C
Power Supplies - Board Mount - DC DC Converters SPM25-050-D48P-C
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM25-050-D48P-C-ND 19X7303 SPM25-050-D48P-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 5A, 25W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2210-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers