XP Power DC DC Converters SRH05S15

Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 400mA 21V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 400mA 21V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4534-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4534-ND
DC DC Converters 1470-4534-ND
Linear Regulator Replacement DC DC Converter 1 Output 15V 400mA 21V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 15V 400mA 21V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power - 46AC8557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power
46AC8557
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power 46AC8557
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:400mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:21V; Width:7.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:400mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:21V; Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4534-ND 46AC8557
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 303S-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers