XP Power SR Series Switching Regulator SR10S1V8

Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet
Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR Series Switching Regulator - SR10S1V8 - XP Power
Sunnyvale, CA, USA
SR Series Switching Regulator
SR10S1V8
SR Series Switching Regulator SR10S1V8
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty

Features:

  • 3 Pin SIP 3T Switching Regulator
  • Wide Input Range
  • Continuous Short-circuit Protection
  • Pin Compatible with LM78MXX
  • Efficiency up to 97%
  • -40 °C to +85 °C Operating Temperature
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2251-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2251-5-ND
DC DC Converters 1470-2251-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.75V - 18V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.75V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Linear Reg, 1 O/p, 1.8W, 1A, 1.8V; Power Supply Approvals Xp Power - 24T5082 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Linear Reg, 1 O/p, 1.8W, 1A, 1.8V; Power Supply Approvals Xp Power
24T5082
Dc-Dc Converter, Linear Reg, 1 O/p, 1.8W, 1A, 1.8V; Power Supply Approvals Xp Power 24T5082
DC-DC CONVERTER, LINEAR REG, 1 O/P, 1.8W, 1A, 1.8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

DC-DC CONVERTER, LINEAR REG, 1 O/P, 1.8W, 1A, 1.8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SR10S1V8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SR10S1V8
Power Supplies - Board Mount - DC DC Converters SR10S1V8
DC DC CONVERTER 1.8V 2W

DC DC CONVERTER 1.8V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SR10S1V8 1470-2251-5-ND 24T5082 SR10S1V8
Product Name SR Series Switching Regulator DC DC Converters Dc-Dc Converter, Linear Reg, 1 O/p, 1.8W, 1A, 1.8V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Linear Power Supply Linear Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
DC Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1154-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details