Mean Well USA, Inc. AC DC Converters SPV-300-24

Description
Enclosed AC DC Converters 1 Output 24V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4872-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4872-ND
AC DC Converters 1866-4872-ND
Enclosed AC DC Converters 1 Output 24V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 12.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 7059850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7059850
Switching Power Supplies 7059850
MEAN WELL SPV-300-24

MEAN WELL SPV-300-24

Supplier's Site
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,300W, 24V, 12.5A W/PFC FUNCTION - 70069620 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,300W, 24V, 12.5A W/PFC FUNCTION
70069620
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,300W, 24V, 12.5A W/PFC FUNCTION 70069620
Features: Universal AC Input/Full Range Built-In Active PFC Function, PF>0.94 Protection: Short Circuit/Overload/Ove r Voltage/Over Temperature Cooling by Free Air Convection Output Voltage Programmable From 20~110% By 1~5.5 VDC External Control Signal Built-In Remote ON-OFF Control 3-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Built-In Active PFC Function, PF>0.94
  • Protection: Short Circuit/Overload/Over Voltage/Over Temperature
  • Cooling by Free Air Convection
  • Output Voltage Programmable From 20~110% By 1~5.5 VDC External Control Signal
  • Built-In Remote ON-OFF Control
  • 3-Year Factory Warranty
Supplier's Site
Power Supply - 61253703 - Radwell International
Willingboro, NJ, United States
Power Supply
61253703
Power Supply 61253703
POWER SUPPLY, AC-DC, ENCLOSED, PFC & PARALLEL SERIES, INPUT: 100-240VAC / 50-60HZ / 5A, OUTPUT: 24VDC / 12.5A. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, ENCLOSED, PFC & PARALLEL SERIES, INPUT: 100-240VAC / 50-60HZ / 5A, OUTPUT: 24VDC / 12.5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-4872-ND 7059850 70069620 61253703
Product Name AC DC Converters Switching Power Supplies POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,300W, 24V, 12.5A W/PFC FUNCTION Power Supply
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 65 C (-4 to 149 F) -20 C (-4 F)
AC Input Voltage 88.0 to 264.0 volts 88.0 to 264.0 volts
DC Input Voltage 124.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details