XP Power DC DC Converters STR05S1V8

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3940-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3940-ND
DC DC Converters 1470-3940-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Xp Power - 77Y4674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Xp Power
77Y4674
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Xp Power 77Y4674
DC-DC CONVERTER, 1.8V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:900mW; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:900mW; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1.8V, 0.5A; No. Of Outputs Xp Power - 99Y2572 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.5A; No. Of Outputs Xp Power
99Y2572
Dc-Dc Converter, 1.8V, 0.5A; No. Of Outputs Xp Power 99Y2572
DC-DC CONVERTER, 1.8V, 0.5A; No. of Outputs:1 Output; Output Power Max:900mW; Output Voltage Nom.:1.8V; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 0.5A; No. of Outputs:1 Output; Output Power Max:900mW; Output Voltage Nom.:1.8V; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3940-ND 77Y4674 99Y2572
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 1.8V, 0.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers