XP Power DC DC Converters STR05S6V5

Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3944-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3944-ND
DC DC Converters 1470-3944-ND
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power - 77Y4679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power
77Y4679
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power 77Y4679
DC-DC CONVERTER, 6.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3944-ND 77Y4679
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details