XP Power DC DC Converters SRH05S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4533-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4533-ND
DC DC Converters 1470-4533-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 17V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 46AC8556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
46AC8556
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 46AC8556
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:17V; Width:7.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:17V; Width:7.7mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.5A; Dc / Dc Converter Mounting Xp Power - 47AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Dc / Dc Converter Mounting Xp Power
47AC1647
Dc-Dc Converter, 12V, 0.5A; Dc / Dc Converter Mounting Xp Power 47AC1647
DC-DC CONVERTER, 12V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage Nom.:12V; Output Current Max:500mA; Input Voltage DC Min:17V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage Nom.:12V; Output Current Max:500mA; Input Voltage DC Min:17V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4533-ND 46AC8556 47AC1647
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 0.5A; Dc / Dc Converter Mounting Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details