XP Power DC DC Converters STR05S15

Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3947-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3947-ND
DC DC Converters 1470-3947-ND
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - STR05S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
STR05S15
Power Supplies - Board Mount - DC DC Converters STR05S15
DC DC CONVERTER 15V 8W

DC DC CONVERTER 15V 8W

Supplier's Site
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power - 77Y4676 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power
77Y4676
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power 77Y4676
DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3947-ND STR05S15 77Y4676
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details