Murata Power Solutions DC DC Converters SPM25-120-D48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2916-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2916-5-ND
DC DC Converters 811-2916-5-ND
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM25-120-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM25-120-D48N-C
Power Supplies - Board Mount - DC DC Converters SPM25-120-D48N-C
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions - 19X7305 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions
19X7305
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions 19X7305
DC-DC CONVERTER, ISO POL, 1O/P, 2.1A, 25.2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 2.1A, 25.2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2916-5-ND SPM25-120-D48N-C 19X7305
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
53.2 to 58.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-540 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers