XP Power DC DC Converters STS1024S09

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 12V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 12V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4717-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4717-ND
DC DC Converters 1470-4717-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 12V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 12V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power - 69AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power
69AC3302
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power 69AC3302
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4717-ND 69AC3302
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details