XP Power DC DC Converters STR05S1V5

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3939-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3939-ND
DC DC Converters 1470-3939-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 0.5A; Power Supply Approvals Xp Power - 77Y4673 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 0.5A; Power Supply Approvals Xp Power
77Y4673
Dc-Dc Converter, 1.5V, 0.5A; Power Supply Approvals Xp Power 77Y4673
DC-DC CONVERTER, 1.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:750mW; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:750mW; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3939-ND 77Y4673
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details