Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
COSEL U.S.A., INC.
STMGFS15243R3 -- DC DC CONVERTERS
Cosel U.S.A., Inc.
DC DC Converters
STMGFS15243R3
Description
Open Frame DC DC Converter 1 Output 3.3V 4A 36V Input
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Open Frame DC DC Converter 1 Output 3.3V 4A 36V Input
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2674-ND
DC DC Converters
1776-2674-ND
Open Frame DC DC Converter 1 Output 3.3V 4A 36V Input
Open Frame DC DC Converter 1 Output 3.3V 4A 36V Input
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
1776-2674-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Supplies Linear
2322534-2
Specs
Technology
Linear Power Supply
View Details
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-elr-10500-60-3u-27157
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 500.0 volts
AC Output Current
0.0 to 60 amps
View Details
IMI Life Science
LN-Series
LN001RIP010
Specs
Applications
Analytical
DC Output Voltage
1000.0 volts
DC Output Current
2.50E-4 to 0.0050 amps
View Details
Lake Shore Cryotronics, Inc.
Programmable DC Current Source
Model 121
Specs
Type
Current Source
Form Factor
Desktop / Free Standing
Applications
Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details