XP Power SR Series Switching Regulator SR10S05

Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet
Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR Series Switching Regulator - SR10S05 - XP Power
Sunnyvale, CA, USA
SR Series Switching Regulator
SR10S05
SR Series Switching Regulator SR10S05
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty

Features:

  • 3 Pin SIP 3T Switching Regulator
  • Wide Input Range
  • Continuous Short-circuit Protection
  • Pin Compatible with LM78MXX
  • Efficiency up to 97%
  • -40 °C to +85 °C Operating Temperature
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2249-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2249-5-ND
DC DC Converters 1470-2249-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input

Buy Now Datasheet
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 41T0835 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 5 W, 5 V, 1 A Rohs Compliant Xp Power
41T0835
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 5 W, 5 V, 1 A Rohs Compliant Xp Power 41T0835
Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 5 W, 5 V, 1 A RoHS Compliant: Yes

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Linear Reg, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power - 24T5080 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Linear Reg, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power
24T5080
Dc-Dc Converter, Linear Reg, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power 24T5080
DC-DC CONVERTER, LINEAR REG, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

DC-DC CONVERTER, LINEAR REG, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SR10S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SR10S05
Power Supplies - Board Mount - DC DC Converters SR10S05
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SR10S05 1470-2249-5-ND 41T0835 24T5080 SR10S05
Product Name SR Series Switching Regulator DC DC Converters Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 5 W, 5 V, 1 A Rohs Compliant Xp Power Dc-Dc Converter, Linear Reg, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Linear Power Supply Linear Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-15kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details