XP Power DC DC Converters STS1024S2V5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4723-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4723-ND
DC DC Converters 1470-4723-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power - 69AC3314 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power
69AC3314
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power 69AC3314
DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4723-ND 69AC3314
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details