XP Power DC DC Converters STS1024S05

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 6.5V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 6.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4716-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4716-ND
DC DC Converters 1470-4716-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 6.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 6.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power - 69AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
69AC3300
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power 69AC3300
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 1A; No. Of Outputs Xp Power - 68AC5534 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; No. Of Outputs Xp Power
68AC5534
Dc-Dc Converter, 5V, 1A; No. Of Outputs Xp Power 68AC5534
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4716-ND 69AC3300 68AC5534
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 1A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 6.5 to 36.0 volts
Unlock Full Specs
to access all available technical data