XP Power DC DC Converters STS1024S3V3

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4724-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4724-ND
DC DC Converters 1470-4724-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power - 69AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power
69AC3316
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power 69AC3316
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:15.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 1A; No. Of Outputs Xp Power - 68AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; No. Of Outputs Xp Power
68AC5542
Dc-Dc Converter, 3.3V, 1A; No. Of Outputs Xp Power 68AC5542
DC-DC CONVERTER, 3.3V, 1A; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4724-ND 69AC3316 68AC5542
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 1A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 4.8 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details