XP Power DC DC Converters STS1024S2V5-TR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - STS1024S2V5-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
STS1024S2V5-TR-ND
DC DC Converters STS1024S2V5-TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power - 69AC3315 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power
69AC3315
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power 69AC3315
DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number STS1024S2V5-TR-ND 69AC3315
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details