XP Power DC DC Converters STH0548S3V3

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4890-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4890-ND
DC DC Converters 1470-4890-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power - 07AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
07AH2581
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power 07AH2581
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4890-ND 07AH2581
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 802L-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details