XP Power DC DC Converters STS1005S1V2

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 3V - 5.5V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 3V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STS10 Series DC-DC Converter, specifically the model STS1005S1V2, provides a regulated output of 1.2V at a maximum current of 1A, suitable for various applications requiring low voltage power supply. It operates within a wide input voltage range of 3.0V to 5.5V and features high efficiency, reaching up to 96%. The converter is designed as a surface mount device (SMD) and is non-isolated, making it compact and easy to integrate into circuit designs. Key features include output voltage trimming of ±10%, continuous short-circuit protection, and a remote on/off function. The device operates effectively in a temperature range from -40°C to +105°C, with full load capability up to +65°C. It meets Class B conducted and radiated emissions standards when used with appropriate external components. The converter is RoHS compliant and comes with a three-year warranty, making it a reliable choice for engineers looking for a robust DC-DC conversion solution.

Datasheet Summary
Powered by GS/AI

The STS10 Series DC-DC Converter, specifically the model STS1005S1V2, provides a regulated output of 1.2V at a maximum current of 1A, suitable for various applications requiring low voltage power supply. It operates within a wide input voltage range of 3.0V to 5.5V and features high efficiency, reaching up to 96%. The converter is designed as a surface mount device (SMD) and is non-isolated, making it compact and easy to integrate into circuit designs. Key features include output voltage trimming of ±10%, continuous short-circuit protection, and a remote on/off function. The device operates effectively in a temperature range from -40°C to +105°C, with full load capability up to +65°C. It meets Class B conducted and radiated emissions standards when used with appropriate external components. The converter is RoHS compliant and comes with a three-year warranty, making it a reliable choice for engineers looking for a robust DC-DC conversion solution.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4712-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4712-ND
DC DC Converters 1470-4712-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 3V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 1A; Power Supply Approvals Xp Power - 69AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 1A; Power Supply Approvals Xp Power
69AC3292
Dc-Dc Converter, 1.2V, 1A; Power Supply Approvals Xp Power 69AC3292
DC-DC CONVERTER, 1.2V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.2W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.2V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.2W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4712-ND 69AC3292
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details