AC/DC CONVERTER 24V 60W
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1864-2851-ND | 73M7807 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Carlo Gavazzi |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Operating Temperature | -25 to 71 C (-13 to 160 F) | |
| DC Output Current | 2.5 amps | 2.5 amps |
| AC Input Voltage | 90.0 to 264.0 volts | |
| DC Input Voltage | 120.0 to 370.0 volts |