XP Power DC DC Converters STH0548S6V5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4891-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4891-ND
DC DC Converters 1470-4891-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power - 07AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power
07AH2582
Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power 07AH2582
DC-DC CONVERTER, 6.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 6.5V, 0.5A; No. Of Outputs Xp Power - 34AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 0.5A; No. Of Outputs Xp Power
34AH2755
Dc-Dc Converter, 6.5V, 0.5A; No. Of Outputs Xp Power 34AH2755
DC-DC CONVERTER, 6.5V, 0.5A; No. of Outputs:1 Output; Output Power Max:3.25W; Output Voltage Nom.:6.5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; InputRoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 0.5A; No. of Outputs:1 Output; Output Power Max:3.25W; Output Voltage Nom.:6.5V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; InputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4891-ND 07AH2582 34AH2755
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 6.5V, 0.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers