DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 269 270 271 272 273 274 275 276 277 278 279 280 281 290 300 310 320 330 332
Product Name Notes
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
15V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
18V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
36V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
48V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
6V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
6V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 27W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
AC-DC, 12 VDC, 0.50 A, SW, WALL-
AC-DC, 5 VDC, 1 A, SW, WALL-PLUG
AC-DC, 5 VDC, 1.2 A, SW, WALL-PL
AC-DC, 5.2 VDC, 1.2 A, SW, WALL-
AC-DC, 5.9 VDC, 1 A, SW, WALL-PL
AC-DC, 5V/3A, 9V/3A, 12V/3A, 15V
AC-DC, 5V/3A-9V/3A-12V/3A-1 5V/3A
AC-DC, 7.5 VDC, 0.80 A, SW, WALL
AC-DC, 9 VDC, 0.66 A, SW, WALL-
AC-DC, 9 VDC, 0.66 A, SW, WALL-P

<< Prev Next >>