XP Power SR Series Switching Regulator SR05S7V2

Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet
Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR Series Switching Regulator - SR05S7V2 - XP Power
Sunnyvale, CA, USA
SR Series Switching Regulator
SR05S7V2
SR Series Switching Regulator SR05S7V2
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty

Features:

  • 3 Pin SIP 3T Switching Regulator
  • Wide Input Range
  • Continuous Short-circuit Protection
  • Pin Compatible with LM78MXX
  • Efficiency up to 97%
  • -40 °C to +85 °C Operating Temperature
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2248-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2248-5-ND
DC DC Converters 1470-2248-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 9V - 34V Input

Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 9V - 34V Input

Buy Now Datasheet
Non Isolated Pol Dc/dc Converter, Sip, Through Hole, 1, 3.6 W, 7.2 V, 500 Ma Rohs Compliant Xp Power - 41T0834 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Pol Dc/dc Converter, Sip, Through Hole, 1, 3.6 W, 7.2 V, 500 Ma Rohs Compliant Xp Power
41T0834
Non Isolated Pol Dc/dc Converter, Sip, Through Hole, 1, 3.6 W, 7.2 V, 500 Ma Rohs Compliant Xp Power 41T0834
Non Isolated POL DC/DC Converter, SIP, Through Hole, 1, 3.6 W, 7.2 V, 500 mA RoHS Compliant: Yes

Non Isolated POL DC/DC Converter, SIP, Through Hole, 1, 3.6 W, 7.2 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Linear Reg, 1 O/p, 3.6W, 500Ma, 7.2V; Power Supply Approvals Xp Power - 24T5079 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Linear Reg, 1 O/p, 3.6W, 500Ma, 7.2V; Power Supply Approvals Xp Power
24T5079
Dc-Dc Converter, Linear Reg, 1 O/p, 3.6W, 500Ma, 7.2V; Power Supply Approvals Xp Power 24T5079
DC-DC CONVERTER, LINEAR REG, 1 O/P, 3.6W, 500mA, 7.2V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, LINEAR REG, 1 O/P, 3.6W, 500mA, 7.2V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SR05S7V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SR05S7V2
Power Supplies - Board Mount - DC DC Converters SR05S7V2
DC DC CONVERTER 7.2V 4W

DC DC CONVERTER 7.2V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SR05S7V2 1470-2248-5-ND 41T0834 24T5079 SR05S7V2
Product Name SR Series Switching Regulator DC DC Converters Non Isolated Pol Dc/dc Converter, Sip, Through Hole, 1, 3.6 W, 7.2 V, 500 Ma Rohs Compliant Xp Power Dc-Dc Converter, Linear Reg, 1 O/p, 3.6W, 500Ma, 7.2V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Linear Power Supply Linear Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 7.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details