DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 160 170 180 190 200 204 205 206 207 208 209 210 211 212 213 214 215 216 220 230 240 250 260 270 300 332
Product Name Notes
DC DC CONVERTER 5V 250MW
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 3V - 3.6V Input

<< Prev Next >>