DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
259
260
261
262
263
264
265
266
267
268
269
270
271
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 15W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 15W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 15V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 65W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 19V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 15W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 65W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 48V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 65W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 48V 65W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5V 12W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 22W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 45W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 15W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 25W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 40W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 50W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| AC/DC DIN RAIL SUPPLY 12V 120W | |
| AC/DC DIN RAIL SUPPLY 12V 192W | |
| AC/DC DIN RAIL SUPPLY 12V 76W | |
| AC/DC DIN RAIL SUPPLY 24V 101W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 15W | |
| AC/DC DIN RAIL SUPPLY 24V 240W | |
| AC/DC DIN RAIL SUPPLY 24V 31W | |
| AC/DC DIN RAIL SUPPLY 24V 480W | |
| AC/DC DIN RAIL SUPPLY 24V 60W | |
| AC/DC DIN RAIL SUPPLY 24V 77W | |
| AC/DC DIN RAIL SUPPLY 24V 91W | |
| AC/DC DIN RAIL SUPPLY 24V 960W | |
| AC/DC DIN RAIL SUPPLY 24V 96W | |
| AC/DC DIN RAIL SUPPLY 48V 120W | |
| AC/DC DIN RAIL SUPPLY 48V 240W | |
| AC/DC DIN RAIL SUPPLY 48V 480W | |
| AC/DC DIN RAIL SUPPLY 48V 77W | |
| AC/DC DIN RAIL SUPPLY 48V 960W | |
| AC/DC DIN RAIL SUPPLY 5V 25W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 9V 1W | |
| DC DC Converter Output Input | |
| DC/DC CONVERTER +/-12V 1W | |
| DC/DC CONVERTER +/-12V 3W | |
| DC/DC CONVERTER +/-15V 1W | |
| DC/DC CONVERTER +/-15V 3W | |
| DC/DC CONVERTER +/-3.3V 1W | |
| DC/DC CONVERTER +/-5V 1W | |
| DC/DC CONVERTER +/-5V 3W | |
| DC/DC CONVERTER +/-9V 1W | |
| DC/DC CONVERTER 12V 1W | |
| DC/DC CONVERTER 12V 3W | |
| DC/DC CONVERTER 15V 1W | |
| DC/DC CONVERTER 15V 3W | |
| DC/DC CONVERTER 3.3V 1W | |
| DC/DC CONVERTER 3.3V 3W | |
| DC/DC CONVERTER 5V 1W | |
| DC/DC CONVERTER 5V 3W | |
| DC/DC CONVERTER 9V 1W | |
| Enclosed AC DC Converters 1 Output 12V 125A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 37.5A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 50A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 83.3A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 100A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 30A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 40A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 66.7A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 18.8A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 41.7A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 62.5A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 22.2A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 55.6A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 75A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 16.6A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 20.8A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 31.3A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 9.4A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 100A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 150A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 300A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 75A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 100A 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 10.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 10.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.5V 10.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.5V 3.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.8V 9A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 10V 3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 700mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 4.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 9A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2V 3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2V 4.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 9A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 9A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input | |
| Open Frame AC DC Converters 1 Output 12V 10A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 5.2A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 10A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 4.2A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 8A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 18V 8.33A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 19V 3.3A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.6A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 5A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 7.5A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V Input | |
| Open Frame AC DC Converters 1 Output 28V 4.28A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 22A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.7A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.3A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.75A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 22A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 3.3V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 3.3V 5V 12V 15A, 6A, 1A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 3.3V 5V 12V 5A, 5A, 1A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 12V -12V 15A, 6A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 12V -5V 15A, 6A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 15V -15V 15A, 6A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 24V -12V 6A, 2A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 24V -24V 6A, 2A, 500mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 24V 12V 15A, 3.5A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5V 24V 12V 6A, 2A, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 3.3V 12V -12V 5V 6A, 3A, 800mA, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 5V 12V -12V -5V 6A, 3A, 800mA, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 5V 12V -12V 24V 6A, 3A, 800mA, 800mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 5V 15V -15V -5V 6A, 3A, 800mA, 800mA 90 ~ 264 VAC Input | |
| PWR SUPP, BATT & COND |
| << Prev | Next >> |