XP Power DC DC Converters STR05S09

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3945-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3945-ND
DC DC Converters 1470-3945-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power - 77Y4672 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power
77Y4672
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power 77Y4672
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - STR05S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
STR05S09
Power Supplies - Board Mount - DC DC Converters STR05S09
DC DC CONVERTER 9V 5W

DC DC CONVERTER 9V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3945-ND 77Y4672 STR05S09
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details