ABB AB DC DC Converters SSTW001A3B41-SRZ

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-SSTW001A3B41-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Buy Now Datasheet
DC DC Converters - 555-SSTW001A3B41-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SSTW001A3B41-SRZ
795490-SSTW001A3B41-SRZ
Power Supplies Board Mount DCDC Converters - SSTW001A3B41-SRZ 795490-SSTW001A3B41-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 795490-SSTW001A3B41- SRZ Series: Barracuda SSTW001A3B Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 15W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87.5% Family Name: SSTW001A3B41 Categories: Power Supplies - Board Mount Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1.3A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 795490-SSTW001A3B41-SRZ
Series: Barracuda SSTW001A3B
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: 6-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 15W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87.5%
Family Name: SSTW001A3B41
Categories: Power Supplies - Board Mount
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.3A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - SSTW001A3B41-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SSTW001A3B41-SRZ
Power Supplies - Board Mount - DC DC Converters SSTW001A3B41-SRZ
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-SSTW001A3B41-SRZCT-ND 795490-SSTW001A3B41-SRZ SSTW001A3B41-SRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SSTW001A3B41-SRZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details