WIKA Instrument, LP Pressure gauge WIKA 111.12 - 4253515 4253515

Description
WIKA pressure gauge 111.12 - 4253515 direct operates in a pressure range from 0-300 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253515 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253515 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA pressure gauge 111.12 - 4253515 direct operates in a pressure range from 0-300 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253515 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253515 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.12 - 4253515 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.12 - 4253515
Pressure gauge WIKA 111.12 - 4253515
WIKA pressure gauge 111.12 - 4253515 direct operates in a pressure range from 0-300 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253515 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253515 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA pressure gauge 111.12 - 4253515 direct operates in a pressure range from 0-300 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253515 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253515 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.12 - 4253515
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 179994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15 - 925-11020 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details