WIKA Instrument, LP Pressure gauge WIKA 111.10 - 4253043 4253043

Description
WIKA 111.10 - 4253043 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253043 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253043 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA 111.10 - 4253043 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253043 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253043 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.10 - 4253043 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.10 - 4253043
Pressure gauge WIKA 111.10 - 4253043
WIKA 111.10 - 4253043 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253043 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253043 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA 111.10 - 4253043 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253043 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253043 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.10 - 4253043
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details