Winters Instruments Pressure gauge Winters PFQ2432 PFQ2432

Description
Winters PFQ2432 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2432 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2432 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2432 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2432 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2432 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2432 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2432
Pressure gauge Winters PFQ2432
Winters PFQ2432 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2432 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2432 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2432 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2432 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2432 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2432
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-27-10-M5 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details