WIKA Instrument, LP Pressure gauge WIKA 111.10 - 4255985 4255985

Description
WIKA 111.10 - 4255985 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4255985 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4255985 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA 111.10 - 4255985 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4255985 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4255985 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.10 - 4255985 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.10 - 4255985
Pressure gauge WIKA 111.10 - 4255985
WIKA 111.10 - 4255985 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4255985 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4255985 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA 111.10 - 4255985 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4255985 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4255985 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.10 - 4255985
Dial Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge kit - DPA-100-16-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 232 psi (163 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details