WIKA Instrument, LP Pressure gauge WIKA 233.53 - 9833515 9833515

Description
WIKA pressure gauge 233.53 - 9833515 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833515 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833515 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet
Description
WIKA pressure gauge 233.53 - 9833515 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833515 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833515 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 233.53 - 9833515 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 233.53 - 9833515
Pressure gauge WIKA 233.53 - 9833515
WIKA pressure gauge 233.53 - 9833515 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833515 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833515 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

WIKA pressure gauge 233.53 - 9833515 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833515 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833515 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 233.53 - 9833515
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Manometer - 924-100 - Petersen Products Co.
Petersen Products Co.
Specs
Type Gauge
Display Analog
View Details
Pressure Gauges - 2530478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 43.51 psi (-10.21 to 30.62 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure gauge - MA-50-36-R1/4-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36 psi (0.0 to 25.33 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details