Winters Instruments Pressure gauge Winters PFQ2441 PFQ2441

Description
Winters PFQ2441 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2441 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2441 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2441 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2441 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2441 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2441 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2441
Pressure gauge Winters PFQ2441
Winters PFQ2441 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2441 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2441 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2441 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2441 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2441 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2441
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2040030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details