WIKA Instrument, LP Pressure gauge WIKA 111.10 - 8991138 8991138

Description
WIKA 111.10 - 8991138 direct pressure gauge from WIKA operates in a pressure range 0-60 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 8991138 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 8991138 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA 111.10 - 8991138 direct pressure gauge from WIKA operates in a pressure range 0-60 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 8991138 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 8991138 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.10 - 8991138 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.10 - 8991138
Pressure gauge WIKA 111.10 - 8991138
WIKA 111.10 - 8991138 direct pressure gauge from WIKA operates in a pressure range 0-60 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 8991138 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 8991138 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA 111.10 - 8991138 direct pressure gauge from WIKA operates in a pressure range 0-60 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 8991138 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 8991138 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.10 - 8991138
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2530573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Tester, Manhole, Bladder Style, 32
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - MA-50-10-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details