Winters Instruments Pressure gauge Winters PEM213LF PEM213LF

Description
Winters PEM213LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM213LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PE213LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM213LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM213LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PE213LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM213LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM213LF
Pressure gauge Winters PEM213LF
Winters PEM213LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM213LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PE213LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM213LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM213LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PE213LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM213LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 946, US Region - 946-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
View Details
Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - OH-8-BL - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details