Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
Winters PEM1297 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM11297 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1297 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
| Winters Instruments | Automation24, Inc. | |
|---|---|---|
| Product Category | Vacuum Gauges and Instruments | Vacuum Gauges and Instruments |
| Product Number | PEM1297 | |
| Product Name | PEM Series Economy Gauge | Pressure gauge Winters PEM1297 |
| Media | Liquid; Gas | |
| Sensor Technology | Mechanical Deflection | |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) | |
| Accuracy | 3 ±% FS | |
| Operating Temperature | -40 to 150 F (-40 to 66 C) | -40 to 149 F (-40 to 65 C) |