Winters Instruments Pressure gauge Winters PFQ2415 PFQ2415

Description
Winters PFQ2415 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2415 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2415 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2415 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2415 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2415 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2415 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2415
Pressure gauge Winters PFQ2415
Winters PFQ2415 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2415 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2415 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2415 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2415 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2415 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2415
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW16 ISO-KF, RS232, DB15, 3 Relays - 925-11034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Pressure gauge - MA-40-16-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details