Winters Instruments Pressure gauge Winters PFQ2437 PFQ2437

Description
Winters PFQ2437 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2437 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2437 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2437 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2437 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2437 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2437 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2437
Pressure gauge Winters PFQ2437
Winters PFQ2437 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2437 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2437 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2437 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2437 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2437 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2437
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure gauge - PAGN-63-16-G14-R1-1.6-0.5-V2 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details