Winters Instruments Pressure gauge Winters PLP305 Winters PLP305

Description
Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge PLP305 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP305 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge PLP305 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP305 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP305 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP305
Pressure gauge Winters PLP305
Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge PLP305 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP305 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge PLP305 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP305 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP305
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details