Winters Instruments Pressure gauge Winters PEM1321 Winters PEM1321

Description
Winters PEM1321 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1321 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1321 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1321 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1321 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1321 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1321 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1321
Pressure gauge Winters PEM1321
Winters PEM1321 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1321 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1321 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1321 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1321 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1321 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1321
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2530497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 580 psi (0.0 to 408 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details