Winters Instruments Pressure gauge Winters PLP306 Winters PLP306

Description
Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP306 has a nominal size of 2.5”. The pressure gauge PLP306 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP306 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP306 has a nominal size of 2.5”. The pressure gauge PLP306 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP306 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP306 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP306
Pressure gauge Winters PLP306
Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP306 has a nominal size of 2.5”. The pressure gauge PLP306 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP306 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP306 has a nominal size of 2.5”. The pressure gauge PLP306 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP306 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP306
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Vacuum Gauge, Micro-Ion ATM, Display, 2.75 in. CF Flange, RS-485, Analog Model: 390511-3-YG-T - 390511-3-YG-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Graphics LCD
Sensor Technology Micro-Ion ATM
View Details
Pressure gauge - MA-50-1,6-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0 To 300 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details